IDEC Corporation Pb Switch, Spdt, 5A, 250Vac, Grn, Panel; Product Range Idec LBW7GL-M1T54G

Description
PB SWITCH, SPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VAC:250VRoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VAC:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 5A, 250Vac, Grn, Panel; Product Range Idec - 94AC0021 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 250Vac, Grn, Panel; Product Range Idec
94AC0021
Pb Switch, Spdt, 5A, 250Vac, Grn, Panel; Product Range Idec 94AC0021
PB SWITCH, SPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VAC:250VRoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VAC:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0021
Product Name Pb Switch, Spdt, 5A, 250Vac, Grn, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Buttons/ 22mm LED Illuminated Metal Flush Operators - 2ALF1LB-230 - Altech Corp.
Specs
Switch Function Momentary Contact
Max AC Voltage Rating 230 volts
View Details
2 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT4012GJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 10816726 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details