The Pb Switch, SPDT, 5A, 250Vac, from the LBW Series, features a momentary operation with a square flush actuator style and a transparent cap. It is designed for panel mounting and is rated for a maximum contact voltage of 250VAC. The switch has a contact rating of 5A and is RoHS compliant. It operates effectively within a temperature range of -25 to +60°C and has a degree of protection rated at IP65, making it suitable for various environments. The switch is equipped with gold-clad silver contacts, ensuring reliable performance. Its mechanical life is rated for a minimum of 2,000,000 operations for momentary use, providing durability for frequent use.
PB SWITCH, SPDT, 5A, 250VAC, AMB, PANEL; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 94AC0020 |
| Product Name | Pb Switch, Spdt, 5A, 250Vac, Amb, Panel; Product Range Idec |
| Actuator Specifications | Flush Pushbutton |