IDEC Corporation Pb Switch, Dpdt, 0.1A, 125Vac, Blu; Product Range Idec LBW7GL-M1T24S

Description
PB SWITCH, DPDT, 0.1A, 125VAC, BLU; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 0.1A, 125VAC, BLU; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 0.1A, 125Vac, Blu; Product Range Idec - 94AC0010 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.1A, 125Vac, Blu; Product Range Idec
94AC0010
Pb Switch, Dpdt, 0.1A, 125Vac, Blu; Product Range Idec 94AC0010
PB SWITCH, DPDT, 0.1A, 125VAC, BLU; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes

PB SWITCH, DPDT, 0.1A, 125VAC, BLU; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94AC0010
Product Name Pb Switch, Dpdt, 0.1A, 125Vac, Blu; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213767-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details