The Pb Switch, SPDT, 0.1A, 125Vac, Green (part number 93AC9971) is designed for applications requiring a momentary switch operation. It features a square flush actuator style with a transparent cap, allowing for easy identification of the switch status. The switch is rated for a maximum contact current of 100mA and is compliant with RoHS standards. It operates effectively within a temperature range of -25 to +60°C and has a degree of protection rated at IP65, making it suitable for environments where dust and water exposure may occur. The switch utilizes gold-clad silver contacts, ensuring reliable performance and longevity. This product is ideal for engineers looking for a compact and durable switch solution for their projects.
PB SWITCH, SPDT, 0.1A, 125VAC, GRN; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 93AC9971 |
| Product Name | Pb Switch, Spdt, 0.1A, 125Vac, Grn; Product Range Idec |
| Actuator Specifications | Flush Pushbutton |