IDEC Corporation Pb Switch, Spdt, 0.1A, 125Vac, Amb; Product Range Idec LBW7GL-M1T13VA

Description
PB SWITCH, SPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 0.1A, 125Vac, Amb; Product Range Idec - 93AC9970 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.1A, 125Vac, Amb; Product Range Idec
93AC9970
Pb Switch, Spdt, 0.1A, 125Vac, Amb; Product Range Idec 93AC9970
PB SWITCH, SPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes

PB SWITCH, SPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9970
Product Name Pb Switch, Spdt, 0.1A, 125Vac, Amb; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 164SL511 - VAST STOCK CO., LIMITED
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features Illuminated Switch; RoHS
View Details
4 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details