IDEC Corporation Actuator, 22Mm Pushbutton Switch; For Use With Idec LBW7GL-M0

Description
ACTUATOR, 22MM PUSHBUTTON SWITCH; For Use With:IDEC 22mm LBW Series Illuminated & Non-Illuminated Pushbutton Switches; IP / NEMA Rating:IP65; Product Range:LBW Series RoHS Compliant: Yes
Datasheet
Description
ACTUATOR, 22MM PUSHBUTTON SWITCH; For Use With:IDEC 22mm LBW Series Illuminated & Non-Illuminated Pushbutton Switches; IP / NEMA Rating:IP65; Product Range:LBW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuator, 22Mm Pushbutton Switch; For Use With Idec - 93AC9962 - Newark, An Avnet Company
Chicago, IL, United States
Actuator, 22Mm Pushbutton Switch; For Use With Idec
93AC9962
Actuator, 22Mm Pushbutton Switch; For Use With Idec 93AC9962
ACTUATOR, 22MM PUSHBUTTON SWITCH; For Use With:IDEC 22mm LBW Series Illuminated & Non-Illuminated Pushbutton Switches; IP / NEMA Rating:IP65; Product Range:LBW Series RoHS Compliant: Yes

ACTUATOR, 22MM PUSHBUTTON SWITCH; For Use With:IDEC 22mm LBW Series Illuminated & Non-Illuminated Pushbutton Switches; IP / NEMA Rating:IP65; Product Range:LBW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9962
Product Name Actuator, 22Mm Pushbutton Switch; For Use With Idec
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 917912 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details