IDEC Corporation Pb Switch, Dpdt, 5A, 250Vac, Yel, Panel; Product Range Idec LBW7GL-A1T64Y

Description
PB SWITCH, DPDT, 5A, 250VAC, YEL, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VDC:30VRoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 5A, 250VAC, YEL, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VDC:30VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 5A, 250Vac, Yel, Panel; Product Range Idec - 93AC9961 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Yel, Panel; Product Range Idec
93AC9961
Pb Switch, Dpdt, 5A, 250Vac, Yel, Panel; Product Range Idec 93AC9961
PB SWITCH, DPDT, 5A, 250VAC, YEL, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VDC:30VRoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, YEL, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VDC:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9961
Product Name Pb Switch, Dpdt, 5A, 250Vac, Yel, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91A1-00A - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details
Push Button Switches - 1758293 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Features Illuminated Switch; RoHS
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details