IDEC Corporation Pb Switch, Dpdt, 5A, 250Vac, Blu, Panel; Product Range Idec LBW7GL-A1T64S

Description
PB SWITCH, DPDT, 5A, 250VAC, BLU, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VDC:30VRoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 5A, 250VAC, BLU, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VDC:30VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 5A, 250Vac, Blu, Panel; Product Range Idec - 93AC9959 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Blu, Panel; Product Range Idec
93AC9959
Pb Switch, Dpdt, 5A, 250Vac, Blu, Panel; Product Range Idec 93AC9959
PB SWITCH, DPDT, 5A, 250VAC, BLU, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VDC:30VRoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, BLU, PANEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Voltage VDC:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9959
Product Name Pb Switch, Dpdt, 5A, 250Vac, Blu, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details