The Pb Switch, SPDT, 5A, 250Vac, from the LBW Series, is designed for panel mounting applications. It features a maintained operation with a square flush actuator style and a transparent cap color. The switch is rated for a maximum contact voltage of 30V DC and is compliant with RoHS standards. It has a contact rating of 5A for AC loads and is suitable for various applications requiring reliable switching. The switch operates within a temperature range of -25 to +60°C and has a degree of protection rated at IP65, making it suitable for environments where dust and water exposure may occur. The product is equipped with gold-clad contacts, ensuring good conductivity and longevity.
PB SWITCH, SPDT, 5A, 250VAC, AMB, PANEL; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 93AC9948 |
| Product Name | Pb Switch, Spdt, 5A, 250Vac, Amb, Panel; Product Range Idec |
| Actuator Specifications | Flush Pushbutton |