IDEC Corporation Pb Switch, Dpdt, 0.1A, 125Vac, Amb; Product Range Idec LBW7GL-A1T24VA

Description
PB SWITCH, DPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mARoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 0.1A, 125Vac, Amb; Product Range Idec - 93AC9939 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.1A, 125Vac, Amb; Product Range Idec
93AC9939
Pb Switch, Dpdt, 0.1A, 125Vac, Amb; Product Range Idec 93AC9939
PB SWITCH, DPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mARoHS Compliant: Yes

PB SWITCH, DPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9939
Product Name Pb Switch, Dpdt, 0.1A, 125Vac, Amb; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Recessed Momentary Push Buttons - 2AF3RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB15AB1-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Pushbutton - 10763334 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details