IDEC Corporation Pb Switch, Dpdt, 0.1A, 125Vac, Amb; Product Range Idec LBW7GL-A1T23VA

Description
PB SWITCH, DPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mARoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 0.1A, 125Vac, Amb; Product Range Idec - 93AC9927 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.1A, 125Vac, Amb; Product Range Idec
93AC9927
Pb Switch, Dpdt, 0.1A, 125Vac, Amb; Product Range Idec 93AC9927
PB SWITCH, DPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mARoHS Compliant: Yes

PB SWITCH, DPDT, 0.1A, 125VAC, AMB; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9927
Product Name Pb Switch, Dpdt, 0.1A, 125Vac, Amb; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364688-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details