IDEC Corporation Pb Switch, Spdt, 0.1A, 125Vac, Red; Product Range Idec LBW7GL-A1T14R

Description
PB SWITCH, SPDT, 0.1A, 125VAC, RED; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mARoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 0.1A, 125VAC, RED; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 0.1A, 125Vac, Red; Product Range Idec - 93AC9909 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.1A, 125Vac, Red; Product Range Idec
93AC9909
Pb Switch, Spdt, 0.1A, 125Vac, Red; Product Range Idec 93AC9909
PB SWITCH, SPDT, 0.1A, 125VAC, RED; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mARoHS Compliant: Yes

PB SWITCH, SPDT, 0.1A, 125VAC, RED; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Transparent; Contact Current AC Max:100mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9909
Product Name Pb Switch, Spdt, 0.1A, 125Vac, Red; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP4LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT4022JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 922792 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details