IDEC Corporation Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec LBW7GB-M1T5R

Description
PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Red; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Red; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec - 93AC9875 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec
93AC9875
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec 93AC9875
PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Red; Contact Current AC Max:5A RoHS Compliant: Yes

PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Red; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9875
Product Name Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP6LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB15AP-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers