IDEC Corporation Pb Switch, Dpdt, 125Vac, 0.1A, Tht; Product Range Idec LBW7GB-M1T2VW

Description
PB SWITCH, DPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:White; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:White; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 125Vac, 0.1A, Tht; Product Range Idec - 93AC9857 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 125Vac, 0.1A, Tht; Product Range Idec
93AC9857
Pb Switch, Dpdt, 125Vac, 0.1A, Tht; Product Range Idec 93AC9857
PB SWITCH, DPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:White; Contact Current AC Max:100mA RoHS Compliant: Yes

PB SWITCH, DPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:White; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9857
Product Name Pb Switch, Dpdt, 125Vac, 0.1A, Tht; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2416049-9 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details