IDEC Corporation Pb Switch, Dpdt, 125Vac, 0.1A, Tht; Product Range Idec LBW7GB-A1T2VR

Description
PB SWITCH, DPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Red; Contact Current AC Max:100mA RoHS Compliant: Yes
Description
PB SWITCH, DPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Red; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, DPDT, 125VAC, 0.1A, THT (part number 93AC9801) is designed for applications requiring a maintained switch operation. It features a double-pole double-throw (DPDT) configuration, allowing for versatile circuit control. The switch is rated for a maximum contact current of 100mA at 125VAC, making it suitable for low-power applications. This switch is compliant with RoHS standards and is part of the LBW series, which includes various actuator styles and colors. The actuator style for this specific switch is a square flush design with a guard, enhancing its usability in panel-mounted applications. The switch is also designed for through-hole technology (THT) mounting, facilitating easy integration into printed circuit boards. The operating temperature range for this switch is from -25°C to +60°C, ensuring reliable performance in various environmental conditions. Its construction includes gold-clad silver contacts, which provide good conductivity and durability. This switch is ideal for engineers looking for a reliable and compliant switching solution for their projects.

Datasheet Summary
Powered by GS/AI

The Pb Switch, DPDT, 125VAC, 0.1A, THT (part number 93AC9801) is designed for applications requiring a maintained switch operation. It features a double-pole double-throw (DPDT) configuration, allowing for versatile circuit control. The switch is rated for a maximum contact current of 100mA at 125VAC, making it suitable for low-power applications. This switch is compliant with RoHS standards and is part of the LBW series, which includes various actuator styles and colors. The actuator style for this specific switch is a square flush design with a guard, enhancing its usability in panel-mounted applications. The switch is also designed for through-hole technology (THT) mounting, facilitating easy integration into printed circuit boards. The operating temperature range for this switch is from -25°C to +60°C, ensuring reliable performance in various environmental conditions. Its construction includes gold-clad silver contacts, which provide good conductivity and durability. This switch is ideal for engineers looking for a reliable and compliant switching solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 125Vac, 0.1A, Tht; Product Range Idec - 93AC9801 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 125Vac, 0.1A, Tht; Product Range Idec
93AC9801
Pb Switch, Dpdt, 125Vac, 0.1A, Tht; Product Range Idec 93AC9801
PB SWITCH, DPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Red; Contact Current AC Max:100mA RoHS Compliant: Yes

PB SWITCH, DPDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush with Guard; Actuator / Cap Colour:Red; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9801
Product Name Pb Switch, Dpdt, 125Vac, 0.1A, Tht; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details