IDEC Corporation Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec LBW7B-M1T6Y

Description
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Yellow; Contact Current AC Max:5A; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Yellow; Contact Current AC Max:5A; IP Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec - 93AC9776 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec
93AC9776
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec 93AC9776
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Yellow; Contact Current AC Max:5A; IP Rating:IP65RoHS Compliant: Yes

PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Yellow; Contact Current AC Max:5A; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9776
Product Name Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A0-B - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 354919 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details