IDEC Corporation Switches - Pushbutton Switches LBW7B-M1T5G

Description
LBW FLUSH PB MOME. GREEN
Datasheet
Description
LBW FLUSH PB MOME. GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - LBW7B-M1T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LBW7B-M1T5G
Switches - Pushbutton Switches LBW7B-M1T5G
LBW FLUSH PB MOME. GREEN

LBW FLUSH PB MOME. GREEN

Supplier's Site
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec - 93AC9766 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec
93AC9766
Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec 93AC9766
PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Green; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, SPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Green; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number LBW7B-M1T5G 93AC9766
Product Name Switches - Pushbutton Switches Pb Switch, Spdt, 250Vac, 5A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals
Max Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213765-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details