IDEC Corporation Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec LBW7B-M1T3VR

Description
PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Red; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Red; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec - 93AC9759 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec
93AC9759
Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec 93AC9759
PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Red; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Red; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9759
Product Name Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2381880-9 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details