IDEC Corporation Pb Switch, Dpdt, 125Vac, 0.1A, Qc/solder; Product Range Idec LBW7B-M1T2Y

Description
PB SWITCH, DPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Yellow; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Yellow; Contact Current AC Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 125Vac, 0.1A, Qc/solder; Product Range Idec - 93AC9752 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
93AC9752
Pb Switch, Dpdt, 125Vac, 0.1A, Qc/solder; Product Range Idec 93AC9752
PB SWITCH, DPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Yellow; Contact Current AC Max:100mA RoHS Compliant: Yes

PB SWITCH, DPDT, 125VAC, 0.1A, QC/SOLDER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Yellow; Contact Current AC Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9752
Product Name Pb Switch, Dpdt, 125Vac, 0.1A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Hardware - AT3010F24JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 36983643 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details