IDEC Corporation Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec LBW7B-A1T3VG

Description
PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Green; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes
Description
PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Green; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, part number 93AC9704, is a 3PDT (three-pole, double-throw) switch designed for through-hole mounting. It operates at a voltage of 125VAC and has a maximum contact current rating of 0.1A. The switch features a maintained operation style with a square flush actuator, which is colored green. It is rated IP65, providing protection against dust and water ingress from the front of the panel. The switch is compliant with RoHS standards and is suitable for various applications requiring reliable switching in potentially harsh environments. Its mechanical life is rated for a minimum of 2,000,000 operations, ensuring durability and longevity in use.

Datasheet Summary
Powered by GS/AI

The Pb Switch, part number 93AC9704, is a 3PDT (three-pole, double-throw) switch designed for through-hole mounting. It operates at a voltage of 125VAC and has a maximum contact current rating of 0.1A. The switch features a maintained operation style with a square flush actuator, which is colored green. It is rated IP65, providing protection against dust and water ingress from the front of the panel. The switch is compliant with RoHS standards and is suitable for various applications requiring reliable switching in potentially harsh environments. Its mechanical life is rated for a minimum of 2,000,000 operations, ensuring durability and longevity in use.

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec - 93AC9704 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec
93AC9704
Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec 93AC9704
PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Green; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, 3PDT, 125VAC, 0.1A, THT; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Pushbutton Actuator Style:Square Flush; Actuator / Cap Colour:Green; Contact Current AC Max:100mA; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9704
Product Name Pb Switch, 3Pdt, 125Vac, 0.1A, Tht; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF7LB-230D - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3074Y-B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 922627 - Radwell International
Allen-Bradley / Rockwell Automation
View Details