IDEC Corporation Lens, Pilot Light, Blue, Square; Indicator Lens Colour Idec LBW7A-P1S

Description
LENS, PILOT LIGHT, BLUE, SQUARE; Indicator Lens Colour:Blue; Lens Shape:Square; Mounting Hole Dia:-; Accessory Type:Lens; Product Range:LBW Series; For Use With:IDEC LBW Series 22mm Pilot Lights RoHS Compliant: Yes
Datasheet
Description
LENS, PILOT LIGHT, BLUE, SQUARE; Indicator Lens Colour:Blue; Lens Shape:Square; Mounting Hole Dia:-; Accessory Type:Lens; Product Range:LBW Series; For Use With:IDEC LBW Series 22mm Pilot Lights RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Pilot Light, Blue, Square; Indicator Lens Colour Idec - 93AC9672 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Pilot Light, Blue, Square; Indicator Lens Colour Idec
93AC9672
Lens, Pilot Light, Blue, Square; Indicator Lens Colour Idec 93AC9672
LENS, PILOT LIGHT, BLUE, SQUARE; Indicator Lens Colour:Blue; Lens Shape:Square; Mounting Hole Dia:-; Accessory Type:Lens; Product Range:LBW Series; For Use With:IDEC LBW Series 22mm Pilot Lights RoHS Compliant: Yes

LENS, PILOT LIGHT, BLUE, SQUARE; Indicator Lens Colour:Blue; Lens Shape:Square; Mounting Hole Dia:-; Accessory Type:Lens; Product Range:LBW Series; For Use With:IDEC LBW Series 22mm Pilot Lights RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 93AC9672
Product Name Lens, Pilot Light, Blue, Square; Indicator Lens Colour Idec
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-508-R690-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 50.8 mm (2 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details