Selector Switch 3 Position DPDT 5A (AC/DC) 125V Panel Mount
LBW-22mm SS rnd blk maintnd 3P 45°
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 1885-1903-ND | 1708526 |
| Product Name | Selector Switches | Selector Switches |
| Current Rating | 5.0 amps |