IDEC Corporation Selector Switches LBW6S-2T6

Description
Selector Switch 2 Position DPDT 5A (AC/DC) 125V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 2 Position DPDT 5A (AC/DC) 125V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1885-1902-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1885-1902-ND
Selector Switches 1885-1902-ND
Selector Switch 2 Position DPDT 5A (AC/DC) 125V Panel Mount

Selector Switch 2 Position DPDT 5A (AC/DC) 125V Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 1885-1902-ND
Product Name Selector Switches
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2383958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 3
View Details