IDEC Corporation Switches - Pushbutton Switches LBW6ML-M1T64Y

Description
LBW FLUSH ILLD PB MOME. YELLOW
Datasheet
Description
LBW FLUSH ILLD PB MOME. YELLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - LBW6ML-M1T64Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LBW6ML-M1T64Y
Switches - Pushbutton Switches LBW6ML-M1T64Y
LBW FLUSH ILLD PB MOME. YELLOW

LBW FLUSH ILLD PB MOME. YELLOW

Supplier's Site
Pb Sw, Dpdt, 24Vac/dc, Solder, Yel; Product Range Idec - 47AC9230 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 24Vac/dc, Solder, Yel; Product Range Idec
47AC9230
Pb Sw, Dpdt, 24Vac/dc, Solder, Yel; Product Range Idec 47AC9230
PB SW, DPDT, 24VAC/DC, SOLDER, YEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Yellow; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

PB SW, DPDT, 24VAC/DC, SOLDER, YEL; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Yellow; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Dpdt, 5A, 250Vac, Yel, Panel; Product Range Idec - 93AC9576 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Yel, Panel; Product Range Idec
93AC9576
Pb Switch, Dpdt, 5A, 250Vac, Yel, Panel; Product Range Idec 93AC9576
PB SWITCH, DPDT, 5A, 250VAC, YEL, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, YEL, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LBW6ML-M1T64Y 47AC9230 93AC9576
Product Name Switches - Pushbutton Switches Pb Sw, Dpdt, 24Vac/dc, Solder, Yel; Product Range Idec Pb Switch, Dpdt, 5A, 250Vac, Yel, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals
Max Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF8LB-012 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers