IDEC Corporation Pb Switch, Dpdt, 5A, 250Vac, Blu, Panel; Product Range Idec LBW6ML-M1T64S

Description
PB SWITCH, DPDT, 5A, 250VAC, BLU, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 5A, 250VAC, BLU, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 5A, 250Vac, Blu, Panel; Product Range Idec - 93AC9574 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Blu, Panel; Product Range Idec
93AC9574
Pb Switch, Dpdt, 5A, 250Vac, Blu, Panel; Product Range Idec 93AC9574
PB SWITCH, DPDT, 5A, 250VAC, BLU, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, BLU, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - LBW6ML-M1T64S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LBW6ML-M1T64S
Switches - Pushbutton Switches LBW6ML-M1T64S
LBW FLUSH ILLD PB MOME. BLUE

LBW FLUSH ILLD PB MOME. BLUE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 93AC9574 LBW6ML-M1T64S
Product Name Pb Switch, Dpdt, 5A, 250Vac, Blu, Panel; Product Range Idec Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Features RoHS
Max Current Rating 5 amps 5 amps
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 918142 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details