IDEC Corporation Pushbutton Switches LBW6ML-M1T64PW

Description
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-1887-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1887-ND
Pushbutton Switches 1885-1887-ND
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches - LBW6ML-M1T64PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LBW6ML-M1T64PW
Switches - Pushbutton Switches LBW6ML-M1T64PW
LBW FLUSH ILLD PB MOME. PW

LBW FLUSH ILLD PB MOME. PW

Supplier's Site
Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec - 93AC9572 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec
93AC9572
Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec 93AC9572
PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, WHT, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-1887-ND LBW6ML-M1T64PW 93AC9572
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Dpdt, 5A, 250Vac, Wht, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Features DustProof; Illuminated Switch RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90A1-00EG - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
Features Illuminated Switch
View Details
Push Button Switches - 1113903 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
View Details
Micro switches - M 6900 - M 6900-11-3-P3-80B9 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details