The Pb Switch, DPDT, 0.1A, 125Vac, Blue, part number 93AC9546, is designed for applications requiring a momentary pushbutton actuator with a round flush style. It features a double-pole, double-throw (DPDT) contact configuration, allowing for versatile switching capabilities. The switch is rated for a maximum operating current of 0.1A at 125Vac, making it suitable for low-power applications. The switch has a panel cutout diameter of 22mm and is compliant with RoHS standards. It operates effectively within a temperature range of -25 to +60°C and has a degree of protection rated at IP65, ensuring resistance to dust and water ingress from the front. The contact material is gold-clad silver, providing reliable conductivity and durability. This switch is ideal for engineers looking for a compact and reliable solution for control panel applications.
PB SWITCH, DPDT, 0.1A, 125VAC, BLUE; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 93AC9546 |
| Product Name | Pb Switch, Dpdt, 0.1A, 125Vac, Blue; Product Range Idec |
| Actuator Specifications | Flush Pushbutton |