IDEC Corporation Pb Switch, Spdt, 0.1A, 125Vac, Yel; Product Range Idec LBW6ML-M1T14VY

Description
PB SWITCH, SPDT, 0.1A, 125VAC, YEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 0.1A, 125VAC, YEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 0.1A, 125Vac, Yel; Product Range Idec - 93AC9532 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.1A, 125Vac, Yel; Product Range Idec
93AC9532
Pb Switch, Spdt, 0.1A, 125Vac, Yel; Product Range Idec 93AC9532
PB SWITCH, SPDT, 0.1A, 125VAC, YEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

PB SWITCH, SPDT, 0.1A, 125VAC, YEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9532
Product Name Pb Switch, Spdt, 0.1A, 125Vac, Yel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Pushbutton Switches - AT3088JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
22mm Incandescent Module 800F PB - 800F-D2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
2 suppliers