IDEC Corporation Pb Sw, Dpdt, 24Vac/dc, Solder, Blue; Product Range Idec LBW6ML-M1RT64WS

Description
PB SW, DPDT, 24VAC/DC, SOLDER, BLUE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Blue; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes
Datasheet
Description
PB SW, DPDT, 24VAC/DC, SOLDER, BLUE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Blue; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Sw, Dpdt, 24Vac/dc, Solder, Blue; Product Range Idec - 47AC9223 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 24Vac/dc, Solder, Blue; Product Range Idec
47AC9223
Pb Sw, Dpdt, 24Vac/dc, Solder, Blue; Product Range Idec 47AC9223
PB SW, DPDT, 24VAC/DC, SOLDER, BLUE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Blue; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

PB SW, DPDT, 24VAC/DC, SOLDER, BLUE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Blue; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 47AC9223
Product Name Pb Sw, Dpdt, 24Vac/dc, Solder, Blue; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2381880-0 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details