IDEC Corporation Switches - Pushbutton Switches LBW6ML-M1RT64WG

Description
LBW FLUSH RING IL MOM W/G
Datasheet
Description
LBW FLUSH RING IL MOM W/G
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
LBW6ML-M1RT64WG
Switches - Pushbutton Switches LBW6ML-M1RT64WG
LBW FLUSH RING IL MOM W/G

LBW FLUSH RING IL MOM W/G

Supplier's Site
Pb Sw, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec - 47AC9220 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec
47AC9220
Pb Sw, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec 47AC9220
PB SW, DPDT, 24VAC/DC, SOLDER, GREEN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Green; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

PB SW, DPDT, 24VAC/DC, SOLDER, GREEN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Green; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number LBW6ML-M1RT64WG 47AC9220
Product Name Switches - Pushbutton Switches Pb Sw, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals
Max Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF3LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3075D - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
22mm Pilot Light 800F PB - 800FD-P0D1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
View Details