IDEC Corporation Pb Sw, Dpdt, 24Vac/dc, Solder, Amber; Product Range Idec LBW6ML-M1RT64WA

Description
PB SW, DPDT, 24VAC/DC, SOLDER, AMBER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Amber; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes
Datasheet
Description
PB SW, DPDT, 24VAC/DC, SOLDER, AMBER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Amber; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Sw, Dpdt, 24Vac/dc, Solder, Amber; Product Range Idec - 47AC9219 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 24Vac/dc, Solder, Amber; Product Range Idec
47AC9219
Pb Sw, Dpdt, 24Vac/dc, Solder, Amber; Product Range Idec 47AC9219
PB SW, DPDT, 24VAC/DC, SOLDER, AMBER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Amber; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

PB SW, DPDT, 24VAC/DC, SOLDER, AMBER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Amber; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 47AC9219
Product Name Pb Sw, Dpdt, 24Vac/dc, Solder, Amber; Product Range Idec
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3011F24JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 26096682 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
View Details