IDEC Corporation Pb Switch, Spdt, 5A, 250Vac, Grn, Panel; Product Range Idec LBW6ML-M1RT54WG

Description
PB SWITCH, SPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:White; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:White; IP Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 5A, 250Vac, Grn, Panel; Product Range Idec - 93AC9506 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 250Vac, Grn, Panel; Product Range Idec
93AC9506
Pb Switch, Spdt, 5A, 250Vac, Grn, Panel; Product Range Idec 93AC9506
PB SWITCH, SPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:White; IP Rating:IP65RoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:White; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9506
Product Name Pb Switch, Spdt, 5A, 250Vac, Grn, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91B1-00H - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Process Sealed Subminiature Pushbutton - AB11BV-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Pushbutton - 10816726 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Push Button Switches - 1115823 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details