The Pb Switch, DPDT, 0.1A, 125Vac, Red, part number 93AC9503, is designed for applications requiring a momentary pushbutton switch with a double-pole, double-throw (DPDT) configuration. It features a round flush actuator style and is rated for a maximum current of 0.1A at 125Vac. The switch has an IP65 rating, indicating it is protected against dust and low-pressure water jets, making it suitable for use in environments where moisture and dust may be present. The operating temperature range is from -25°C to +60°C, and it has a mechanical life of at least 2,000,000 operations for momentary use. The switch is compliant with UL508 and CSA 22.2 No. 14 standards, ensuring reliability and safety in various applications.
PB SWITCH, DPDT, 0.1A, 125VAC, RED; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 93AC9503 |
| Product Name | Pb Switch, Dpdt, 0.1A, 125Vac, Red; Product Range Idec |
| Actuator Specifications | Flush Pushbutton |