IDEC Corporation Switches - Pushbutton Switches LBW6ML-A1T64R

Description
LBW FLUSH ILLD PB MAIN. RED
Datasheet
Description
LBW FLUSH ILLD PB MAIN. RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - LBW6ML-A1T64R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LBW6ML-A1T64R
Switches - Pushbutton Switches LBW6ML-A1T64R
LBW FLUSH ILLD PB MAIN. RED

LBW FLUSH ILLD PB MAIN. RED

Supplier's Site
Pb Sw, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec - 47AC9216 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec
47AC9216
Pb Sw, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec 47AC9216
PB SW, DPDT, 24VAC/DC, SOLDER, RED; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Red; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

PB SW, DPDT, 24VAC/DC, SOLDER, RED; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Red; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

Supplier's Site
Pb Switch, Spdt, 5A, 250Vac, Red, Panel; Product Range Idec - 93AC9488 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 250Vac, Red, Panel; Product Range Idec
93AC9488
Pb Switch, Spdt, 5A, 250Vac, Red, Panel; Product Range Idec 93AC9488
PB SWITCH, SPDT, 5A, 250VAC, RED, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 250VAC, RED, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LBW6ML-A1T64R 47AC9216 93AC9488
Product Name Switches - Pushbutton Switches Pb Sw, Dpdt, 24Vac/dc, Solder, Red; Product Range Idec Pb Switch, Spdt, 5A, 250Vac, Red, Panel; Product Range Idec
Actuator Specifications Flush Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals
Max Current Rating 5 amps 5 amps
Max AC Voltage Rating 125 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-7015-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Projecting Push Buttons - 2ALP5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details