IDEC Corporation Pb Switch, Dpdt, 5A, 250Vac, Grn, Panel; Product Range Idec LBW6ML-A1T64G

Description
PB SWITCH, DPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 5A, 250Vac, Grn, Panel; Product Range Idec - 93AC9486 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 5A, 250Vac, Grn, Panel; Product Range Idec
93AC9486
Pb Switch, Dpdt, 5A, 250Vac, Grn, Panel; Product Range Idec 93AC9486
PB SWITCH, DPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained ; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, DPDT, 5A, 250VAC, GRN, PANEL; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Maintained; Actuator / Cap Colour:Transparent; Contact Current AC Max:5A; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - LBW6ML-A1T64G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LBW6ML-A1T64G
Switches - Pushbutton Switches LBW6ML-A1T64G
LBW FLUSH ILLD PB MAIN. GREEN

LBW FLUSH ILLD PB MAIN. GREEN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 93AC9486 LBW6ML-A1T64G
Product Name Pb Switch, Dpdt, 5A, 250Vac, Grn, Panel; Product Range Idec Switches - Pushbutton Switches
Switch Function Maintained Contact; Maintained
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Features RoHS
Max Current Rating 5 amps 5 amps
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3076JD - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 354943 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details