IDEC Corporation Pb Sw, Dpdt, 24Vac/dc, Solder, Blue; Product Range Idec LBW6ML-A1RT64WS

Description
PB SW, DPDT, 24VAC/DC, SOLDER, BLUE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Blue; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes
Datasheet
Description
PB SW, DPDT, 24VAC/DC, SOLDER, BLUE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Blue; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Sw, Dpdt, 24Vac/dc, Solder, Blue; Product Range Idec - 47AC9211 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 24Vac/dc, Solder, Blue; Product Range Idec
47AC9211
Pb Sw, Dpdt, 24Vac/dc, Solder, Blue; Product Range Idec 47AC9211
PB SW, DPDT, 24VAC/DC, SOLDER, BLUE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Blue; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

PB SW, DPDT, 24VAC/DC, SOLDER, BLUE; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Blue; Contact Voltage DC Nom:24V; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 47AC9211
Product Name Pb Sw, Dpdt, 24Vac/dc, Solder, Blue; Product Range Idec
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

22mm Projected Momentary Push Buttons - 2AP8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3010CF05JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details