IDEC Corporation Pb Sw, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec LBW6ML-A1RT64WG

Description
PB SW, DPDT, 24VAC/DC, SOLDER, GREEN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Green; Contact Voltage DC Nom:24V; SwitchRoHS Compliant: Yes
Datasheet
Description
PB SW, DPDT, 24VAC/DC, SOLDER, GREEN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Green; Contact Voltage DC Nom:24V; SwitchRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Sw, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec - 47AC9208 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec
47AC9208
Pb Sw, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec 47AC9208
PB SW, DPDT, 24VAC/DC, SOLDER, GREEN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Green; Contact Voltage DC Nom:24V; SwitchRoHS Compliant: Yes

PB SW, DPDT, 24VAC/DC, SOLDER, GREEN; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Green; Contact Voltage DC Nom:24V; SwitchRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 47AC9208
Product Name Pb Sw, Dpdt, 24Vac/dc, Solder, Green; Product Range Idec
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 355033 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details