IDEC Corporation Pb Sw, Dpdt, 24Vac/dc, Solder, Amber; Product Range Idec LBW6ML-A1RT64WA

Description
PB SW, DPDT, 24VAC/DC, SOLDER, AMBER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Amber; Contact Voltage DC Nom:24V; SwitchRoHS Compliant: Yes
Datasheet
Description
PB SW, DPDT, 24VAC/DC, SOLDER, AMBER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Amber; Contact Voltage DC Nom:24V; SwitchRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Sw, Dpdt, 24Vac/dc, Solder, Amber; Product Range Idec - 47AC9207 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 24Vac/dc, Solder, Amber; Product Range Idec
47AC9207
Pb Sw, Dpdt, 24Vac/dc, Solder, Amber; Product Range Idec 47AC9207
PB SW, DPDT, 24VAC/DC, SOLDER, AMBER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Amber; Contact Voltage DC Nom:24V; SwitchRoHS Compliant: Yes

PB SW, DPDT, 24VAC/DC, SOLDER, AMBER; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Colour:Amber; Contact Voltage DC Nom:24V; SwitchRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 47AC9207
Product Name Pb Sw, Dpdt, 24Vac/dc, Solder, Amber; Product Range Idec
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3010D24JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 908462 - Radwell International
Allen-Bradley / Rockwell Automation
View Details