IDEC Corporation Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec LBW6MK-3T7D

Description
KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec - 93AC9402 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec
93AC9402
Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec 93AC9402
KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 93AC9402
Product Name Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
12A 194L Load Switch - 194L-E12-5262 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Specs
Actuator Type Keylock
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details