IDEC Corporation Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec LBW6MK-3ST7D

Description
KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec - 93AC9390 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec
93AC9390
Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec 93AC9390
KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 5A, 250VAC, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 93AC9390
Product Name Key Operated Sw, 3Pdt, 5A, 250Vac, 45Deg; Product Range Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 321357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Dimensions 12.2 x 37mm
Terminal Type Solder Terminals; Solder
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Specs
Actuator Type Keylock
View Details
R program - RWS - Selector switch - RWS21 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details