IDEC Corporation Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec LBW6MK-3ST3VD

Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec - 93AC9386 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec
93AC9386
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec 93AC9386
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 93AC9386
Product Name Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHSNH40/O.VA-PL.-3034-3050 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details