IDEC Corporation Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec LBW6MK-3ST3D

Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec - 93AC9384 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec
93AC9384
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec 93AC9384
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 93AC9384
Product Name Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3804-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2052374 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details