IDEC Corporation Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec LBW6MK-33ST3VD

Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary Spring Return; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary Spring Return; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec - 93AC9408 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec
93AC9408
Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec 93AC9408
KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary Spring Return; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 0.1A, 125V, 45DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Momentary Spring Return; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 93AC9408
Product Name Key Operated Sw, 3Pdt, 0.1A, 125V, 45Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Key Switches - 3254856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
View Details