IDEC Corporation Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec LBW6MK-2T6A

Description
KEY OPERATED SW, DPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, DPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec - 93AC9371 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec
93AC9371
Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec 93AC9371
KEY OPERATED SW, DPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, DPDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 93AC9371
Product Name Key Operated Sw, Dpdt, 5A, 250Vac, 90Deg; Product Range Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Trapped Key Interlock - 440T-MRKSE10DE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
22mm Key Selector Switch Operators - 2AK2-05 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details