IDEC Corporation Key Operated Sw, 3Pdt, 5A, 250Vac, 90Deg; Product Range Idec LBW6MK-2ST7A

Description
KEY OPERATED SW, 3PDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, 3PDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 5A, 250Vac, 90Deg; Product Range Idec - 93AC9355 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 5A, 250Vac, 90Deg; Product Range Idec
93AC9355
Key Operated Sw, 3Pdt, 5A, 250Vac, 90Deg; Product Range Idec 93AC9355
KEY OPERATED SW, 3PDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 5A, 250VAC, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 93AC9355
Product Name Key Operated Sw, 3Pdt, 5A, 250Vac, 90Deg; Product Range Idec
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2383952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSE52/WKT-19.4 -  - Schmersal Inc.
Specs
Mechanical Life 500000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details