IDEC Corporation Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec LBW6MK-2ST6A

Description
KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet
Description
KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec - 47AC9204 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec
47AC9204
Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec 47AC9204
KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC; Switch Operation:-; Contact Configuration:DPDT; Product Range:LB Series; No. of Switch Positions:2 Position; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC9204
Product Name Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac; Switch Operation Idec
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3510-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details