IDEC Corporation Key Operated Sw, 3Pdt, 0.1A, 125V, 90Deg; Product Range Idec LBW6MK-2ST3VB

Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, 3PDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, 3Pdt, 0.1A, 125V, 90Deg; Product Range Idec - 93AC9350 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, 3Pdt, 0.1A, 125V, 90Deg; Product Range Idec
93AC9350
Key Operated Sw, 3Pdt, 0.1A, 125V, 90Deg; Product Range Idec 93AC9350
KEY OPERATED SW, 3PDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes

KEY OPERATED SW, 3PDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:3PDT; Switch Operation:Maintained; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 93AC9350
Product Name Key Operated Sw, 3Pdt, 0.1A, 125V, 90Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switch Operator, Illum'd Amber, 2-Pos., Maintained, 22mm, 110 VAC - 70156736 - Allied Electronics, Inc.
Specs
Current Rating 0.0 amps
AC Voltage Rating 110 volts
DC Voltage Rating 110 volts
View Details
2 suppliers
Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSB32 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details