IDEC Corporation Key Operated Sw, Dpdt, 0.1A, 125V, 90Deg; Product Range Idec LBW6MK-2ST2VA

Description
KEY OPERATED SW, DPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, DPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Dpdt, 0.1A, 125V, 90Deg; Product Range Idec - 93AC9345 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Dpdt, 0.1A, 125V, 90Deg; Product Range Idec
93AC9345
Key Operated Sw, Dpdt, 0.1A, 125V, 90Deg; Product Range Idec 93AC9345
KEY OPERATED SW, DPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained ; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes

KEY OPERATED SW, DPDT, 0.1A, 125V, 90DEG; Product Range:LBW Series; Contact Configuration:DPDT; Switch Operation:Maintained; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage AC Nom:125V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 93AC9345
Product Name Key Operated Sw, Dpdt, 0.1A, 125V, 90Deg; Product Range Idec
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-3900-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details