IDEC Corporation Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec LBW6MB-M1T7B

Description
PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec - 93AC9329 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec
93AC9329
Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec 93AC9329
PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, 3PDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:3PDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 93AC9329
Product Name Pb Switch, 3Pdt, 250Vac, 5A, Qc/solder; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
Push Button Switches - 1116512 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Push Button Switches - 1-2364700-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details