IDEC Corporation Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec LBW6MB-M1T6Y

Description
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Yellow; Contact Current AC Max:5A; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Yellow; Contact Current AC Max:5A; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec - 93AC9328 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec
93AC9328
Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec 93AC9328
PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Yellow; Contact Current AC Max:5A; Contact Voltage VAC:250V RoHS Compliant: Yes

PB SWITCH, DPDT, 250VAC, 5A, QC/SOLDER; Product Range:LBW Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:Momentary; Actuator / Cap Colour:Yellow; Contact Current AC Max:5A; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LBW6MB-M1T6Y
Switches - Pushbutton Switches LBW6MB-M1T6Y
LBW FLUSH PB MOME. YELLOW

LBW FLUSH PB MOME. YELLOW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 93AC9328 LBW6MB-M1T6Y
Product Name Pb Switch, Dpdt, 250Vac, 5A, Qc/solder; Product Range Idec Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Features RoHS
Max Current Rating 5 amps 5 amps
Max AC Voltage Rating 250 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Momentary Push Buttons - 2ALM8LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3010D24JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 10205061 - Radwell International
Allen-Bradley / Rockwell Automation
View Details